Capital Lighting, Inc. P3114-15 Bathroom Fixtures-Three Lights 765214

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath UPC: 785247311453 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath UPC: 785247311453 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3114-15 Bathroom Fixtures-Three Lights - 765214 - Capital Lighting, Inc.
Columbus, OH, USA
P3114-15 Bathroom Fixtures-Three Lights
765214
P3114-15 Bathroom Fixtures-Three Lights 765214
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath UPC: 785247311453 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath
UPC: 785247311453
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765214
Product Name P3114-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details