Capital Lighting, Inc. P3116-15 Bathroom Fixtures-Five+Lights 765213

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath UPC: 785247311651 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath UPC: 785247311651 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3116-15 Bathroom Fixtures-Five+Lights - 765213 - Capital Lighting, Inc.
Columbus, OH, USA
P3116-15 Bathroom Fixtures-Five+Lights
765213
P3116-15 Bathroom Fixtures-Five+Lights 765213
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath UPC: 785247311651 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Bath
UPC: 785247311651
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765213
Product Name P3116-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details