Capital Lighting, Inc. P3118-15 Bathroom Fixtures-Five+Lights 765209

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 4.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Bath UPC: 785247311859 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 4.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Bath UPC: 785247311859 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3118-15 Bathroom Fixtures-Five+Lights - 765209 - Capital Lighting, Inc.
Columbus, OH, USA
P3118-15 Bathroom Fixtures-Five+Lights
765209
P3118-15 Bathroom Fixtures-Five+Lights 765209
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 4.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Bath UPC: 785247311859 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 4.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Product Name: Eight Light Bath
UPC: 785247311859
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765209
Product Name P3118-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details