Capital Lighting, Inc. P5448-10 Exterior -Post/Pier Head 765197

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.8 Product Name: One Light Post Lantern UPC: 785247544806 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.8 Product Name: One Light Post Lantern UPC: 785247544806 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5448-10 Exterior -Post/Pier Head - 765197 - Capital Lighting, Inc.
Columbus, OH, USA
P5448-10 Exterior -Post/Pier Head
765197
P5448-10 Exterior -Post/Pier Head 765197
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.8 Product Name: One Light Post Lantern UPC: 785247544806 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 6.8
Product Name: One Light Post Lantern
UPC: 785247544806
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765197
Product Name P5448-10 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details