Capital Lighting, Inc. P5757-10 Exterior -Wall Mount 765193

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.3 Product Name: One Light Wall Lantern UPC: 785247575718 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.3 Product Name: One Light Wall Lantern UPC: 785247575718 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5757-10 Exterior -Wall Mount - 765193 - Capital Lighting, Inc.
Columbus, OH, USA
P5757-10 Exterior -Wall Mount
765193
P5757-10 Exterior -Wall Mount 765193
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.3 Product Name: One Light Wall Lantern UPC: 785247575718 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3.3
Product Name: One Light Wall Lantern
UPC: 785247575718
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765193
Product Name P5757-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details