Capital Lighting, Inc. P5758-10 Exterior -Wall Mount 765191

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.3 Product Name: One Light Wall Lantern UPC: 785247575817 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.3 Product Name: One Light Wall Lantern UPC: 785247575817 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5758-10 Exterior -Wall Mount - 765191 - Capital Lighting, Inc.
Columbus, OH, USA
P5758-10 Exterior -Wall Mount
765191
P5758-10 Exterior -Wall Mount 765191
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.3 Product Name: One Light Wall Lantern UPC: 785247575817 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3.3
Product Name: One Light Wall Lantern
UPC: 785247575817
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765191
Product Name P5758-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details