Capital Lighting, Inc. P5694-68 Exterior -Wall Mount 765189

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 9 Finish: White Weight: 2 Product Name: One Light Wall Bracket UPC: 785247569489 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 9 Finish: White Weight: 2 Product Name: One Light Wall Bracket UPC: 785247569489 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5694-68 Exterior -Wall Mount - 765189 - Capital Lighting, Inc.
Columbus, OH, USA
P5694-68 Exterior -Wall Mount
765189
P5694-68 Exterior -Wall Mount 765189
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 9 Finish: White Weight: 2 Product Name: One Light Wall Bracket UPC: 785247569489 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.25
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 9
Finish: White
Weight: 2
Product Name: One Light Wall Bracket
UPC: 785247569489
Category: Outdoor
Glass: Clear Prismatic Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765189
Product Name P5694-68 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details