Capital Lighting, Inc. P7191-31 Exterior -Wall Mount 765186

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 7 Finish: Black Weight: 2 Product Name: Two Light Wall Lantern UPC: 785247719105 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 7 Finish: Black Weight: 2 Product Name: Two Light Wall Lantern UPC: 785247719105 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P7191-31 Exterior -Wall Mount - 765186 - Capital Lighting, Inc.
Columbus, OH, USA
P7191-31 Exterior -Wall Mount
765186
P7191-31 Exterior -Wall Mount 765186
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 7 Finish: Black Weight: 2 Product Name: Two Light Wall Lantern UPC: 785247719105 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.75
Extension: 5
Bulb
Type: CFL
Qty: 2
Wattage: 7
Finish: Black
Weight: 2
Product Name: Two Light Wall Lantern
UPC: 785247719105
Category: Outdoor
Glass: Clear Prismatic Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765186
Product Name P7191-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details