Capital Lighting, Inc. P7124-68 Exterior -Wall Mount 765184

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 3 Product Name: One Light Wall Sconce UPC: 785247712489 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 3 Product Name: One Light Wall Sconce UPC: 785247712489 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7124-68 Exterior -Wall Mount - 765184 - Capital Lighting, Inc.
Columbus, OH, USA
P7124-68 Exterior -Wall Mount
765184
P7124-68 Exterior -Wall Mount 765184
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 3 Product Name: One Light Wall Sconce UPC: 785247712489 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.25
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Weight: 3
Product Name: One Light Wall Sconce
UPC: 785247712489
Category: Outdoor
Glass: Clear Prismatic Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765184
Product Name P7124-68 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details