Capital Lighting, Inc. P7192-31 Exterior -Wall Mount 765183

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Black Weight: 3.12 Product Name: Two Light Wall Lantern UPC: 785247719204 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Black Weight: 3.12 Product Name: Two Light Wall Lantern UPC: 785247719204 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P7192-31 Exterior -Wall Mount - 765183 - Capital Lighting, Inc.
Columbus, OH, USA
P7192-31 Exterior -Wall Mount
765183
P7192-31 Exterior -Wall Mount 765183
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Black Weight: 3.12 Product Name: Two Light Wall Lantern UPC: 785247719204 Category: Outdoor Glass: Clear Prismatic Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.50
Extension: 7
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Black
Weight: 3.12
Product Name: Two Light Wall Lantern
UPC: 785247719204
Category: Outdoor
Glass: Clear Prismatic Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765183
Product Name P7192-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details