Capital Lighting, Inc. P7193-30 Exterior -Wall Mount 765181

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: PLC Qty: 1 Wattage: 28 Finish: White Weight: 2.37 Product Name: One Light Wall Bracket UPC: 785247719310 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: PLC Qty: 1 Wattage: 28 Finish: White Weight: 2.37 Product Name: One Light Wall Bracket UPC: 785247719310 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P7193-30 Exterior -Wall Mount - 765181 - Capital Lighting, Inc.
Columbus, OH, USA
P7193-30 Exterior -Wall Mount
765181
P7193-30 Exterior -Wall Mount 765181
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: PLC Qty: 1 Wattage: 28 Finish: White Weight: 2.37 Product Name: One Light Wall Bracket UPC: 785247719310 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 6
Bulb
Type: PLC
Qty: 1
Wattage: 28
Finish: White
Weight: 2.37
Product Name: One Light Wall Bracket
UPC: 785247719310
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765181
Product Name P7193-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details