Capital Lighting, Inc. P7396-60 Exterior -Ceiling Mount 765180

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4.3 Product Name: Two Light Close To Ceiling UPC: 785247739615 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4.3 Product Name: Two Light Close To Ceiling UPC: 785247739615 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P7396-60 Exterior -Ceiling Mount - 765180 - Capital Lighting, Inc.
Columbus, OH, USA
P7396-60 Exterior -Ceiling Mount
765180
P7396-60 Exterior -Ceiling Mount 765180
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4.3 Product Name: Two Light Close To Ceiling UPC: 785247739615 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Weight: 4.3
Product Name: Two Light Close To Ceiling
UPC: 785247739615
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765180
Product Name P7396-60 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details