Capital Lighting, Inc. P5512-16 Exterior -Wall Mount 765178

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Aluminum Weight: 3.5 Product Name: Two Light Wall Lantern UPC: 785247551200 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Aluminum Weight: 3.5 Product Name: Two Light Wall Lantern UPC: 785247551200 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5512-16 Exterior -Wall Mount - 765178 - Capital Lighting, Inc.
Columbus, OH, USA
P5512-16 Exterior -Wall Mount
765178
P5512-16 Exterior -Wall Mount 765178
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Aluminum Weight: 3.5 Product Name: Two Light Wall Lantern UPC: 785247551200 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Aluminum
Weight: 3.5
Product Name: Two Light Wall Lantern
UPC: 785247551200
Category: Outdoor
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765178
Product Name P5512-16 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details