Capital Lighting, Inc. P5511-16 Exterior -Wall Mount 765175

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Aluminum Weight: 2.56 Product Name: One Light Wall Lantern UPC: 785247551101 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Aluminum Weight: 2.56 Product Name: One Light Wall Lantern UPC: 785247551101 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5511-16 Exterior -Wall Mount - 765175 - Capital Lighting, Inc.
Columbus, OH, USA
P5511-16 Exterior -Wall Mount
765175
P5511-16 Exterior -Wall Mount 765175
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Aluminum Weight: 2.56 Product Name: One Light Wall Lantern UPC: 785247551101 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Aluminum
Weight: 2.56
Product Name: One Light Wall Lantern
UPC: 785247551101
Category: Outdoor
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765175
Product Name P5511-16 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details