Capital Lighting, Inc. P5510-16 Flush Mounts-Bowl Style 765172

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.5 Product Name: One Light Close To Ceiling UPC: 785247551002 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.5 Product Name: One Light Close To Ceiling UPC: 785247551002 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5510-16 Flush Mounts-Bowl Style - 765172 - Capital Lighting, Inc.
Columbus, OH, USA
P5510-16 Flush Mounts-Bowl Style
765172
P5510-16 Flush Mounts-Bowl Style 765172
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.5 Product Name: One Light Close To Ceiling UPC: 785247551002 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Aluminum
Weight: 1.5
Product Name: One Light Close To Ceiling
UPC: 785247551002
Category: Outdoor
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765172
Product Name P5510-16 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details