Capital Lighting, Inc. P5844-30 Exterior -Wall Mount 765168

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 0.9 Product Name: One Light Wall Lantern UPC: 785247584413 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 0.9 Product Name: One Light Wall Lantern UPC: 785247584413 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5844-30 Exterior -Wall Mount - 765168 - Capital Lighting, Inc.
Columbus, OH, USA
P5844-30 Exterior -Wall Mount
765168
P5844-30 Exterior -Wall Mount 765168
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 0.9 Product Name: One Light Wall Lantern UPC: 785247584413 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 0.9
Product Name: One Light Wall Lantern
UPC: 785247584413
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765168
Product Name P5844-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details