Capital Lighting, Inc. P5414-30 Exterior -Post/Pier Head 765164

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247541409 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247541409 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5414-30 Exterior -Post/Pier Head - 765164 - Capital Lighting, Inc.
Columbus, OH, USA
P5414-30 Exterior -Post/Pier Head
765164
P5414-30 Exterior -Post/Pier Head 765164
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.5 Product Name: One Light Post Lantern UPC: 785247541409 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.5
Product Name: One Light Post Lantern
UPC: 785247541409
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765164
Product Name P5414-30 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details