Capital Lighting, Inc. P5815-30 Exterior -Wall Mount 765163

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247581535 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247581535 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5815-30 Exterior -Wall Mount - 765163 - Capital Lighting, Inc.
Columbus, OH, USA
P5815-30 Exterior -Wall Mount
765163
P5815-30 Exterior -Wall Mount 765163
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247581535 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 2
Product Name: One Light Wall Lantern
UPC: 785247581535
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765163
Product Name P5815-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details