Capital Lighting, Inc. P5813-30 Exterior -Wall Mount 765161

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247581313 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247581313 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5813-30 Exterior -Wall Mount - 765161 - Capital Lighting, Inc.
Columbus, OH, USA
P5813-30 Exterior -Wall Mount
765161
P5813-30 Exterior -Wall Mount 765161
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247581313 Category: Outdoor Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1
Product Name: One Light Wall Bracket
UPC: 785247581313
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765161
Product Name P5813-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details