Capital Lighting, Inc. P5643-31 Exterior -Wall Mount 765159

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Black Weight: 5.31 Product Name: One Light Wall Lantern UPC: 785247564316 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Black Weight: 5.31 Product Name: One Light Wall Lantern UPC: 785247564316 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5643-31 Exterior -Wall Mount - 765159 - Capital Lighting, Inc.
Columbus, OH, USA
P5643-31 Exterior -Wall Mount
765159
P5643-31 Exterior -Wall Mount 765159
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Black Weight: 5.31 Product Name: One Light Wall Lantern UPC: 785247564316 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: BR-40
Qty: 1
Wattage: 150
Finish: Black
Weight: 5.31
Product Name: One Light Wall Lantern
UPC: 785247564316
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765159
Product Name P5643-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details