Capital Lighting, Inc. P5791-68 Exterior -Ceiling Mount 765152

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Clear Prismatic Weight: 2.93 Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247579181 Category: Outdoor Glass: Clear Prismatic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Clear Prismatic Weight: 2.93 Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247579181 Category: Outdoor Glass: Clear Prismatic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5791-68 Exterior -Ceiling Mount - 765152 - Capital Lighting, Inc.
Columbus, OH, USA
P5791-68 Exterior -Ceiling Mount
765152
P5791-68 Exterior -Ceiling Mount 765152
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Clear Prismatic Weight: 2.93 Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247579181 Category: Outdoor Glass: Clear Prismatic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Clear Prismatic
Weight: 2.93
Product Name: Two Light Wall Or Ceiling Fixture
UPC: 785247579181
Category: Outdoor
Glass: Clear Prismatic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765152
Product Name P5791-68 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details