Capital Lighting, Inc. P5711-31 Exterior -Ceiling Mount 765150

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Weight: 3 Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247571109 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Weight: 3 Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247571109 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5711-31 Exterior -Ceiling Mount - 765150 - Capital Lighting, Inc.
Columbus, OH, USA
P5711-31 Exterior -Ceiling Mount
765150
P5711-31 Exterior -Ceiling Mount 765150
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Weight: 3 Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247571109 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Black
Weight: 3
Product Name: Two Light Wall Or Ceiling Fixture
UPC: 785247571109
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765150
Product Name P5711-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details