Capital Lighting, Inc. P5616-16 Exterior -Ceiling Mount 765146

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.5 Product Name: One Light Close To Ceiling UPC: 785247561605 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.5 Product Name: One Light Close To Ceiling UPC: 785247561605 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5616-16 Exterior -Ceiling Mount - 765146 - Capital Lighting, Inc.
Columbus, OH, USA
P5616-16 Exterior -Ceiling Mount
765146
P5616-16 Exterior -Ceiling Mount 765146
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.5 Product Name: One Light Close To Ceiling UPC: 785247561605 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Aluminum
Weight: 1.5
Product Name: One Light Close To Ceiling
UPC: 785247561605
Category: Outdoor
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765146
Product Name P5616-16 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details