Capital Lighting, Inc. P5436-60 Exterior -Post/Pier Head 765135

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 3.37 Product Name: One Light Post Lantern UPC: 785247543601 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 3.37 Product Name: One Light Post Lantern UPC: 785247543601 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5436-60 Exterior -Post/Pier Head - 765135 - Capital Lighting, Inc.
Columbus, OH, USA
P5436-60 Exterior -Post/Pier Head
765135
P5436-60 Exterior -Post/Pier Head 765135
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 3.37 Product Name: One Light Post Lantern UPC: 785247543601 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White
Weight: 3.37
Product Name: One Light Post Lantern
UPC: 785247543601
Category: Outdoor
Glass: Opal White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765135
Product Name P5436-60 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details