Capital Lighting, Inc. P5656-30 Exterior -Wall Mount 765134

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247565627 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247565627 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5656-30 Exterior -Wall Mount - 765134 - Capital Lighting, Inc.
Columbus, OH, USA
P5656-30 Exterior -Wall Mount
765134
P5656-30 Exterior -Wall Mount 765134
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2 Product Name: One Light Wall Lantern UPC: 785247565627 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 2
Product Name: One Light Wall Lantern
UPC: 785247565627
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765134
Product Name P5656-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details