Capital Lighting, Inc. P5426-60 Exterior -Post/Pier Head 765132

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.5 Product Name: One Light Post Lantern UPC: 785247542604 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.5 Product Name: One Light Post Lantern UPC: 785247542604 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5426-60 Exterior -Post/Pier Head - 765132 - Capital Lighting, Inc.
Columbus, OH, USA
P5426-60 Exterior -Post/Pier Head
765132
P5426-60 Exterior -Post/Pier Head 765132
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.5 Product Name: One Light Post Lantern UPC: 785247542604 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 2.5
Product Name: One Light Post Lantern
UPC: 785247542604
Category: Outdoor
Glass: Opal White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765132
Product Name P5426-60 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details