Capital Lighting, Inc. P5745-31 Exterior -Ceiling Mount 765130

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2 Product Name: Two Light Close To Ceiling UPC: 785247574506 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2 Product Name: Two Light Close To Ceiling UPC: 785247574506 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5745-31 Exterior -Ceiling Mount - 765130 - Capital Lighting, Inc.
Columbus, OH, USA
P5745-31 Exterior -Ceiling Mount
765130
P5745-31 Exterior -Ceiling Mount 765130
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2 Product Name: Two Light Close To Ceiling UPC: 785247574506 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 2
Product Name: Two Light Close To Ceiling
UPC: 785247574506
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765130
Product Name P5745-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details