Capital Lighting, Inc. P5675-20 Exterior -Wall Mount 765128

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 2.81 Product Name: Two Light Wall Lantern UPC: 785247567522 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 2.81 Product Name: Two Light Wall Lantern UPC: 785247567522 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5675-20 Exterior -Wall Mount - 765128 - Capital Lighting, Inc.
Columbus, OH, USA
P5675-20 Exterior -Wall Mount
765128
P5675-20 Exterior -Wall Mount 765128
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 2.81 Product Name: Two Light Wall Lantern UPC: 785247567522 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 8
Bulb
Type: PAR 30
Qty: 2
Wattage: 75
Finish: Antique Bronze
Weight: 2.81
Product Name: Two Light Wall Lantern
UPC: 785247567522
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765128
Product Name P5675-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details