Capital Lighting, Inc. P5642-82 Exterior -Wall Mount 765126

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: PAR 38 Qty: 2 Wattage: 250 Finish: Metallic Gray Weight: 5.93 Product Name: Two Light Wall Lantern UPC: 785247564248 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: PAR 38 Qty: 2 Wattage: 250 Finish: Metallic Gray Weight: 5.93 Product Name: Two Light Wall Lantern UPC: 785247564248 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5642-82 Exterior -Wall Mount - 765126 - Capital Lighting, Inc.
Columbus, OH, USA
P5642-82 Exterior -Wall Mount
765126
P5642-82 Exterior -Wall Mount 765126
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: PAR 38 Qty: 2 Wattage: 250 Finish: Metallic Gray Weight: 5.93 Product Name: Two Light Wall Lantern UPC: 785247564248 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 8
Bulb
Type: PAR 38
Qty: 2
Wattage: 250
Finish: Metallic Gray
Weight: 5.93
Product Name: Two Light Wall Lantern
UPC: 785247564248
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765126
Product Name P5642-82 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details