Capital Lighting, Inc. P5675-82 Exterior -Wall Mount 765121

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Metallic Gray Weight: 2.81 Product Name: Two Light Wall Lantern UPC: 785247567546 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Metallic Gray Weight: 2.81 Product Name: Two Light Wall Lantern UPC: 785247567546 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5675-82 Exterior -Wall Mount - 765121 - Capital Lighting, Inc.
Columbus, OH, USA
P5675-82 Exterior -Wall Mount
765121
P5675-82 Exterior -Wall Mount 765121
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7 Bulb Type: PAR 30 Qty: 2 Wattage: 75 Finish: Metallic Gray Weight: 2.81 Product Name: Two Light Wall Lantern UPC: 785247567546 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 7
Bulb
Type: PAR 30
Qty: 2
Wattage: 75
Finish: Metallic Gray
Weight: 2.81
Product Name: Two Light Wall Lantern
UPC: 785247567546
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765121
Product Name P5675-82 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details