Capital Lighting, Inc. P5641-31 Exterior -Wall Mount 765120

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247564118 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247564118 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5641-31 Exterior -Wall Mount - 765120 - Capital Lighting, Inc.
Columbus, OH, USA
P5641-31 Exterior -Wall Mount
765120
P5641-31 Exterior -Wall Mount 765120
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247564118 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: BR-40
Qty: 1
Wattage: 150
Finish: Black
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247564118
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765120
Product Name P5641-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details