Capital Lighting, Inc. P5706-30 Exterior -Wall Mount 765115

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247570614 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247570614 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5706-30 Exterior -Wall Mount - 765115 - Capital Lighting, Inc.
Columbus, OH, USA
P5706-30 Exterior -Wall Mount
765115
P5706-30 Exterior -Wall Mount 765115
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247570614 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1
Product Name: One Light Wall Bracket
UPC: 785247570614
Category: Outdoor
Glass: White Ribbed Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765115
Product Name P5706-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details