Capital Lighting, Inc. P5626-60 Exterior -Post/Pier Head 765114

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3 Product Name: One Light Wall Lantern UPC: 785247562664 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3 Product Name: One Light Wall Lantern UPC: 785247562664 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5626-60 Exterior -Post/Pier Head - 765114 - Capital Lighting, Inc.
Columbus, OH, USA
P5626-60 Exterior -Post/Pier Head
765114
P5626-60 Exterior -Post/Pier Head 765114
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3 Product Name: One Light Wall Lantern UPC: 785247562664 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3
Product Name: One Light Wall Lantern
UPC: 785247562664
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765114
Product Name P5626-60 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details