Capital Lighting, Inc. P5703-30 Exterior -Wall Mount 765110

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Wall Or Ceiling Mount UPC: 785247570317 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Wall Or Ceiling Mount UPC: 785247570317 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5703-30 Exterior -Wall Mount - 765110 - Capital Lighting, Inc.
Columbus, OH, USA
P5703-30 Exterior -Wall Mount
765110
P5703-30 Exterior -Wall Mount 765110
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Wall Or Ceiling Mount UPC: 785247570317 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Weight: 2
Product Name: One Light Wall Or Ceiling Mount
UPC: 785247570317
Category: Outdoor
Glass: White Ribbed Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765110
Product Name P5703-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details