Capital Lighting, Inc. P5727-31 Exterior -Ceiling Mount 765100

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.5 Product Name: One Light Close To Ceiling UPC: 785247572717 Category: Outdoor Glass: Textured Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.5 Product Name: One Light Close To Ceiling UPC: 785247572717 Category: Outdoor Glass: Textured Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5727-31 Exterior -Ceiling Mount - 765100 - Capital Lighting, Inc.
Columbus, OH, USA
P5727-31 Exterior -Ceiling Mount
765100
P5727-31 Exterior -Ceiling Mount 765100
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.5 Product Name: One Light Close To Ceiling UPC: 785247572717 Category: Outdoor Glass: Textured Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.5
Product Name: One Light Close To Ceiling
UPC: 785247572717
Category: Outdoor
Glass: Textured
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765100
Product Name P5727-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details