Capital Lighting, Inc. P2963-87 Bathroom Fixtures-Four Lights 765098

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fieldstone Weight: 7.3 Product Name: Four Light Bath UPC: 785247122431 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fieldstone Weight: 7.3 Product Name: Four Light Bath UPC: 785247122431 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2963-87 Bathroom Fixtures-Four Lights - 765098 - Capital Lighting, Inc.
Columbus, OH, USA
P2963-87 Bathroom Fixtures-Four Lights
765098
P2963-87 Bathroom Fixtures-Four Lights 765098
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fieldstone Weight: 7.3 Product Name: Four Light Bath UPC: 785247122431 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Fieldstone
Weight: 7.3
Product Name: Four Light Bath
UPC: 785247122431
Category: Bath & Vanity
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765098
Product Name P2963-87 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details