Capital Lighting, Inc. P2962-87 Bathroom Fixtures-Three Lights 765095

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fieldstone Weight: 6 Product Name: Three Light Bath UPC: 785247122424 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fieldstone Weight: 6 Product Name: Three Light Bath UPC: 785247122424 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2962-87 Bathroom Fixtures-Three Lights - 765095 - Capital Lighting, Inc.
Columbus, OH, USA
P2962-87 Bathroom Fixtures-Three Lights
765095
P2962-87 Bathroom Fixtures-Three Lights 765095
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fieldstone Weight: 6 Product Name: Three Light Bath UPC: 785247122424 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.25
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Fieldstone
Weight: 6
Product Name: Three Light Bath
UPC: 785247122424
Category: Bath & Vanity
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765095
Product Name P2962-87 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details