Capital Lighting, Inc. P2961-87 Bathroom Fixtures-Two Lights 765092

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Fieldstone Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247122417 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Fieldstone Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247122417 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2961-87 Bathroom Fixtures-Two Lights - 765092 - Capital Lighting, Inc.
Columbus, OH, USA
P2961-87 Bathroom Fixtures-Two Lights
765092
P2961-87 Bathroom Fixtures-Two Lights 765092
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Fieldstone Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247122417 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Fieldstone
Weight: 4
Product Name: Two Light Bath Fixture
UPC: 785247122417
Category: Bath & Vanity
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765092
Product Name P2961-87 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details