Capital Lighting, Inc. P3134-15 Bathroom Fixtures-Four Lights 765087

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 19.5 Product Name: Four Light Bath UPC: 785247117048 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 19.5 Product Name: Four Light Bath UPC: 785247117048 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3134-15 Bathroom Fixtures-Four Lights - 765087 - Capital Lighting, Inc.
Columbus, OH, USA
P3134-15 Bathroom Fixtures-Four Lights
765087
P3134-15 Bathroom Fixtures-Four Lights 765087
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 19.5 Product Name: Four Light Bath UPC: 785247117048 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 19.5
Product Name: Four Light Bath
UPC: 785247117048
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765087
Product Name P3134-15 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details