Capital Lighting, Inc. P3135-09 Sconces-Single Glass 765084

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Bath Bracket UPC: 785247117079 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Bath Bracket UPC: 785247117079 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3135-09 Sconces-Single Glass - 765084 - Capital Lighting, Inc.
Columbus, OH, USA
P3135-09 Sconces-Single Glass
765084
P3135-09 Sconces-Single Glass 765084
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Bath Bracket UPC: 785247117079 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.5
Product Name: One Light Bath Bracket
UPC: 785247117079
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765084
Product Name P3135-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details