Capital Lighting, Inc. P3137-15 Bathroom Fixtures-Three Lights 765082

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 12.1 Product Name: Three Light Bath UPC: 785247117123 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 12.1 Product Name: Three Light Bath UPC: 785247117123 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3137-15 Bathroom Fixtures-Three Lights - 765082 - Capital Lighting, Inc.
Columbus, OH, USA
P3137-15 Bathroom Fixtures-Three Lights
765082
P3137-15 Bathroom Fixtures-Three Lights 765082
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 12.1 Product Name: Three Light Bath UPC: 785247117123 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 12.1
Product Name: Three Light Bath
UPC: 785247117123
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765082
Product Name P3137-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details