Capital Lighting, Inc. P3092-88 Sconces-Single Glass 765078

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247125814 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247125814 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3092-88 Sconces-Single Glass - 765078 - Capital Lighting, Inc.
Columbus, OH, USA
P3092-88 Sconces-Single Glass
765078
P3092-88 Sconces-Single Glass 765078
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247125814 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom
Weight: 3.5
Product Name: One Light Bath Bracket
UPC: 785247125814
Category: Bath & Vanity
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765078
Product Name P3092-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details