Capital Lighting, Inc. P3022-84 Bathroom Fixtures-Two Lights 765076

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 8 Product Name: Two Light Bath Bracket UPC: 785247124817 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 8 Product Name: Two Light Bath Bracket UPC: 785247124817 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3022-84 Bathroom Fixtures-Two Lights - 765076 - Capital Lighting, Inc.
Columbus, OH, USA
P3022-84 Bathroom Fixtures-Two Lights
765076
P3022-84 Bathroom Fixtures-Two Lights 765076
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 8 Product Name: Two Light Bath Bracket UPC: 785247124817 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Weight: 8
Product Name: Two Light Bath Bracket
UPC: 785247124817
Category: Bath & Vanity
Glass: Etched Watermark
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765076
Product Name P3022-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details