Capital Lighting, Inc. P3085-09 Bathroom Fixtures-Two Lights 765072

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Bath Fixture UPC: 785247124442 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Bath Fixture UPC: 785247124442 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3085-09 Bathroom Fixtures-Two Lights - 765072 - Capital Lighting, Inc.
Columbus, OH, USA
P3085-09 Bathroom Fixtures-Two Lights
765072
P3085-09 Bathroom Fixtures-Two Lights 765072
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Bath Fixture UPC: 785247124442 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 6.5
Product Name: Two Light Bath Fixture
UPC: 785247124442
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765072
Product Name P3085-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details