Capital Lighting, Inc. P3024-84 Bathroom Fixtures-Four Lights 765071

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 16 Product Name: Four Light Bath UPC: 785247124831 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 16 Product Name: Four Light Bath UPC: 785247124831 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3024-84 Bathroom Fixtures-Four Lights - 765071 - Capital Lighting, Inc.
Columbus, OH, USA
P3024-84 Bathroom Fixtures-Four Lights
765071
P3024-84 Bathroom Fixtures-Four Lights 765071
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 16 Product Name: Four Light Bath UPC: 785247124831 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Espresso
Weight: 16
Product Name: Four Light Bath
UPC: 785247124831
Category: Bath & Vanity
Glass: Etched Watermark
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765071
Product Name P3024-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details