Capital Lighting, Inc. P3084-09 Sconces-Single Glass 765070

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 3.9 Product Name: One Light Bath Bracket UPC: 785247124503 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 3.9 Product Name: One Light Bath Bracket UPC: 785247124503 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3084-09 Sconces-Single Glass - 765070 - Capital Lighting, Inc.
Columbus, OH, USA
P3084-09 Sconces-Single Glass
765070
P3084-09 Sconces-Single Glass 765070
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 3.9 Product Name: One Light Bath Bracket UPC: 785247124503 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 3.9
Product Name: One Light Bath Bracket
UPC: 785247124503
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765070
Product Name P3084-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details