Capital Lighting, Inc. P3233-77 Sconces-Single Glass 765067

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 6.8 Product Name: One Light Bath Bracket UPC: 785247124237 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 6.8 Product Name: One Light Bath Bracket UPC: 785247124237 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3233-77 Sconces-Single Glass - 765067 - Capital Lighting, Inc.
Columbus, OH, USA
P3233-77 Sconces-Single Glass
765067
P3233-77 Sconces-Single Glass 765067
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 6.8 Product Name: One Light Bath Bracket UPC: 785247124237 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Weight: 6.8
Product Name: One Light Bath Bracket
UPC: 785247124237
Category: Bath & Vanity
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765067
Product Name P3233-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details