Capital Lighting, Inc. P3237-77 Bathroom Fixtures-Two Lights 765064

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 10.5 Product Name: Two Light Bath Bracket UPC: 785247124220 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 10.5 Product Name: Two Light Bath Bracket UPC: 785247124220 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3237-77 Bathroom Fixtures-Two Lights - 765064 - Capital Lighting, Inc.
Columbus, OH, USA
P3237-77 Bathroom Fixtures-Two Lights
765064
P3237-77 Bathroom Fixtures-Two Lights 765064
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 10.5 Product Name: Two Light Bath Bracket UPC: 785247124220 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Weight: 10.5
Product Name: Two Light Bath Bracket
UPC: 785247124220
Category: Bath & Vanity
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765064
Product Name P3237-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details