Capital Lighting, Inc. P3133-09 Bathroom Fixtures-Three Lights 765052

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.3 Product Name: Three Light Bath UPC: 785247116997 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.3 Product Name: Three Light Bath UPC: 785247116997 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3133-09 Bathroom Fixtures-Three Lights - 765052 - Capital Lighting, Inc.
Columbus, OH, USA
P3133-09 Bathroom Fixtures-Three Lights
765052
P3133-09 Bathroom Fixtures-Three Lights 765052
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.3 Product Name: Three Light Bath UPC: 785247116997 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14.3
Product Name: Three Light Bath
UPC: 785247116997
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765052
Product Name P3133-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details