Capital Lighting, Inc. P3093-88 Bathroom Fixtures-Two Lights 765049

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Weight: 7.2 Product Name: Two Light Bath Bracket UPC: 785247125821 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Weight: 7.2 Product Name: Two Light Bath Bracket UPC: 785247125821 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3093-88 Bathroom Fixtures-Two Lights - 765049 - Capital Lighting, Inc.
Columbus, OH, USA
P3093-88 Bathroom Fixtures-Two Lights
765049
P3093-88 Bathroom Fixtures-Two Lights 765049
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Weight: 7.2 Product Name: Two Light Bath Bracket UPC: 785247125821 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom
Weight: 7.2
Product Name: Two Light Bath Bracket
UPC: 785247125821
Category: Bath & Vanity
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765049
Product Name P3093-88 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details